MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9818ACG XRD9818ACG

Description
Manufacturer: Exar Corporation Win Source Part Number: 116460-XRD9818ACG Packaging: Tube/Rail Power (Watts): 325mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 116460-XRD9818ACG Packaging: Tube/Rail Power (Watts): 325mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9818ACG - 116460-XRD9818ACG - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9818ACG
116460-XRD9818ACG
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9818ACG 116460-XRD9818ACG
Manufacturer: Exar Corporation Win Source Part Number: 116460-XRD9818ACG Packaging: Tube/Rail Power (Watts): 325mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 116460-XRD9818ACG
Packaging: Tube/Rail
Power (Watts): 325mW
Number of Bits: 16
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-TSSOP
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 116460-XRD9818ACG
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9818ACG
Package Type SSOP; SOP; TSSOP; 28-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

DC-18 GHz (L, S, C, X, Ku Band) SP3T Non-reflective Switch MMIC - CMD234C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) -5 to 0.0 volts
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LS670 - 908284-74LS670 - Win Source Electronics
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch - 74CB3Q3257RGYRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MPCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers