MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9818ACG-F XRD9818ACG-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 044055-XRD9818ACG-F Packaging: Tube/Rail Power (Watts): 325mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 044055-XRD9818ACG-F Packaging: Tube/Rail Power (Watts): 325mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9818ACG-F - 044055-XRD9818ACG-F - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9818ACG-F
044055-XRD9818ACG-F
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9818ACG-F 044055-XRD9818ACG-F
Manufacturer: Exar Corporation Win Source Part Number: 044055-XRD9818ACG-F Packaging: Tube/Rail Power (Watts): 325mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 044055-XRD9818ACG-F
Packaging: Tube/Rail
Power (Watts): 325mW
Number of Bits: 16
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-TSSOP
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 044055-XRD9818ACG-F
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9818ACG-F
Package Type SSOP; SOP; TSSOP; 28-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

3.1 - 4.2 GHz Single Channel Switch-LNA - QPB9362 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - ADG3241BKSZ-REEL7 - 860009-ADG3241BKSZ-REEL7 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SC-70; SC-70-6
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers