MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9816BCV-F XRD9816BCV-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 1032337-XRD9816BCV-F Packaging: Tray Power (Watts): 500mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 5V Digital Supply Voltage: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1032337-XRD9816BCV-F Packaging: Tray Power (Watts): 500mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 5V Digital Supply Voltage: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9816BCV-F - 1032337-XRD9816BCV-F - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9816BCV-F
1032337-XRD9816BCV-F
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9816BCV-F 1032337-XRD9816BCV-F
Manufacturer: Exar Corporation Win Source Part Number: 1032337-XRD9816BCV-F Packaging: Tray Power (Watts): 500mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 5V Digital Supply Voltage: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1032337-XRD9816BCV-F
Packaging: Tray
Power (Watts): 500mW
Number of Bits: 16
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1032337-XRD9816BCV-F
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9816BCV-F
Package Type QFP; 48-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

 - DG301AAA - Rochester Electronics
Rochester Electronics
Specs
Logic Family CMOS
Package Type TO-Can
View Details
Dual 4-channel analog multiplexer/demultiplexer with injection-current effect control - 74HC4852PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 7 volts
View Details
5 suppliers
DC-20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC - CMD204C3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) -5 to 0.0 volts
View Details