MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - XRD87L99AIQ XRD87L99AIQ

Description
Manufacturer: Exar Corporation Win Source Part Number: 140536-XRD87L99AIQ Packaging: Tray Features: Selectable Address Configuration: MUX-ADC Number of Inputs: 8 Input Type: Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PQFP (10x10) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 2M Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 140536-XRD87L99AIQ Packaging: Tray Features: Selectable Address Configuration: MUX-ADC Number of Inputs: 8 Input Type: Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PQFP (10x10) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 2M Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - XRD87L99AIQ
140536-XRD87L99AIQ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - XRD87L99AIQ 140536-XRD87L99AIQ
Manufacturer: Exar Corporation Win Source Part Number: 140536-XRD87L99AIQ Packaging: Tray Features: Selectable Address Configuration: MUX-ADC Number of Inputs: 8 Input Type: Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PQFP (10x10) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 2M Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 140536-XRD87L99AIQ
Packaging: Tray
Features: Selectable Address
Configuration: MUX-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PQFP (10x10)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Sampling Rate: 2M
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
10BIT Analog-to-Digital Converter IC - 700-XRD87L99AIQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10BIT Analog-to-Digital Converter IC
700-XRD87L99AIQ
10BIT Analog-to-Digital Converter IC 700-XRD87L99AIQ
IC ADC 10BIT 2MSPS 44QFP Product overview: XRD87L99AIQ from Exar is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-XRD87L99AIQ can be used for catalog matching and distributor lookup.

IC ADC 10BIT 2MSPS 44QFP Product overview: XRD87L99AIQ from Exar is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-XRD87L99AIQ can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - XRD87L99AIQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
XRD87L99AIQ
Data Acquisition - Analog to Digital Converters (ADC) XRD87L99AIQ
IC ADC 10BIT PIPELINED 44PQFP

IC ADC 10BIT PIPELINED 44PQFP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - XRD87L99AIQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
XRD87L99AIQ
Analog to Digital Converters (ADC) XRD87L99AIQ
10 Bit Analog to Digital Converter 8 Input 1 Pipelined 44-PQFP (10x10)

10 Bit Analog to Digital Converter 8 Input 1 Pipelined 44-PQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 140536-XRD87L99AIQ 700-XRD87L99AIQ XRD87L99AIQ XRD87L99AIQ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - XRD87L99AIQ 10BIT Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel Parallel; Parallel
Package Type QFP; 44-PQFP (10x10) Tray QFP; 44-QFP
Packing Method Tray Tray Tray
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

10BIT Analog-to-Digital Converter IC - 700-SI8901D-A01-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers
Analogue to Digital Converters - 1916841 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Dip
Features Single-Supply
View Details
ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers