MaxLinear, Inc. 10BIT Analog-to-Digital Converter IC XRD87L99AIQ-F

Description
IC ADC 10BIT 2MSPS 44QFP Product overview: XRD87L99AIQ-F from Exar is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-XRD87L99AIQ-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ADC 10BIT 2MSPS 44QFP Product overview: XRD87L99AIQ-F from Exar is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-XRD87L99AIQ-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10BIT Analog-to-Digital Converter IC - 700-XRD87L99AIQ-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10BIT Analog-to-Digital Converter IC
700-XRD87L99AIQ-F
10BIT Analog-to-Digital Converter IC 700-XRD87L99AIQ-F
IC ADC 10BIT 2MSPS 44QFP Product overview: XRD87L99AIQ-F from Exar is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-XRD87L99AIQ-F can be used for catalog matching and distributor lookup.

IC ADC 10BIT 2MSPS 44QFP Product overview: XRD87L99AIQ-F from Exar is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-XRD87L99AIQ-F can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - XRD87L99AIQ-F
214633-XRD87L99AIQ-F
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - XRD87L99AIQ-F 214633-XRD87L99AIQ-F
Manufacturer: Exar Corporation Win Source Part Number: 214633-XRD87L99AIQ-F Packaging: Tray Features: Selectable Address Configuration: MUX-ADC Number of Inputs: 8 Input Type: Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PQFP (10x10) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 2M Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 214633-XRD87L99AIQ-F
Packaging: Tray
Features: Selectable Address
Configuration: MUX-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PQFP (10x10)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Sampling Rate: 2M
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - XRD87L99AIQ-F - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
XRD87L99AIQ-F
Data Acquisition - Analog to Digital Converters (ADC) XRD87L99AIQ-F
IC ADC 10BIT PIPELINED 44PQFP

IC ADC 10BIT PIPELINED 44PQFP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - XRD87L99AIQ-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
XRD87L99AIQ-F
Analog to Digital Converters (ADC) XRD87L99AIQ-F
10 Bit Analog to Digital Converter 8 Input 1 Pipelined 44-PQFP (10x10)

10 Bit Analog to Digital Converter 8 Input 1 Pipelined 44-PQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-XRD87L99AIQ-F 214633-XRD87L99AIQ-F XRD87L99AIQ-F XRD87L99AIQ-F
Product Name 10BIT Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - XRD87L99AIQ-F Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type Tray QFP; 44-PQFP (10x10) QFP; 44-QFP
Packing Method Tray Tray Tray
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

10BIT Analog-to-Digital Converter IC - 700-SI8901D-A01-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C
Package Type Tube
Packing Method Tube
View Details
5 suppliers
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD674BAD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details