MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - XRD8785AIDTR-F XRD8785AIDTR-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 1119602-XRD8785AIDTR -F Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 20M Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial, Security, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1119602-XRD8785AIDTR -F Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 20M Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial, Security, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - XRD8785AIDTR-F
1119602-XRD8785AIDTR-F
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - XRD8785AIDTR-F 1119602-XRD8785AIDTR-F
Manufacturer: Exar Corporation Win Source Part Number: 1119602-XRD8785AIDTR -F Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 20M Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial, Security, Sensing & Instrumentation

Manufacturer: Exar Corporation
Win Source Part Number: 1119602-XRD8785AIDTR-F
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 20M
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial, Security, Sensing & Instrumentation

Buy Now Datasheet
8-bit 8BIT Analog-to-Digital Converter IC - 700-XRD8785AIDTR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Analog-to-Digital Converter IC
700-XRD8785AIDTR-F
8-bit 8BIT Analog-to-Digital Converter IC 700-XRD8785AIDTR-F
IC ADC 8BIT 20MSPS 24SOIC Product overview: XRD8785AIDTR-F from Exar is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-XRD8785AIDTR-F can be used for catalog matching and distributor lookup.

IC ADC 8BIT 20MSPS 24SOIC Product overview: XRD8785AIDTR-F from Exar is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-XRD8785AIDTR-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - XRD8785AIDTR-F - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
XRD8785AIDTR-F
Data Acquisition - Analog to Digital Converters (ADC) XRD8785AIDTR-F
IC ADC 8BIT FLASH 24SOIC

IC ADC 8BIT FLASH 24SOIC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - XRD8785AIDTR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
XRD8785AIDTR-F
Analog to Digital Converters (ADC) XRD8785AIDTR-F
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SOIC

8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1119602-XRD8785AIDTR-F 700-XRD8785AIDTR-F XRD8785AIDTR-F XRD8785AIDTR-F
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - XRD8785AIDTR-F 8-bit 8BIT Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel Parallel; Parallel
Package Type SOIC; 24-SOIC Reel - TR SOIC; 24-SOIC (0.295\", 7.50mm Width)
Packing Method Tape Reel; Reel - TR Reel - TR Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD573JN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1904586 - RS Components, Ltd.
Specs
Interface Type SPI; Microwire; Micro wire, qspi, spi
Package Type μmax
Features Single-Supply
View Details