MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - XRD64L43AIV XRD64L43AIV

Description
Manufacturer: Exar Corporation Win Source Part Number: 214630-XRD64L43AIV Packaging: Tray Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Sampling Rate: 40M Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 214630-XRD64L43AIV Packaging: Tray Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Sampling Rate: 40M Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - XRD64L43AIV
214630-XRD64L43AIV
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - XRD64L43AIV 214630-XRD64L43AIV
Manufacturer: Exar Corporation Win Source Part Number: 214630-XRD64L43AIV Packaging: Tray Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Sampling Rate: 40M Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 214630-XRD64L43AIV
Packaging: Tray
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (10x10)
Analog Supply Voltage: 2.7 V to 3.3 V
Digital Supply Voltage: 2.7 V to 3.3 V
Sampling Rate: 40M
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog-to-Digital Converter IC - 700-XRD64L43AIV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
700-XRD64L43AIV
Analog-to-Digital Converter IC 700-XRD64L43AIV
IC ADC 10B PAR 40MSPS DL 64LQFP Product overview: XRD64L43AIV from Exar is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-XRD64L43AIV can be used for catalog matching and distributor lookup.

IC ADC 10B PAR 40MSPS DL 64LQFP Product overview: XRD64L43AIV from Exar is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-XRD64L43AIV can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 214630-XRD64L43AIV 700-XRD64L43AIV
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - XRD64L43AIV Analog-to-Digital Converter IC
Interface Type Parallel; Parallel Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD670KNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1913591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details
ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMT - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
6 suppliers