The XRD54L08AIP-F is an 8-bit digital-to-analog converter (DAC) designed for low power consumption, operating from a single 3V supply. It features a buffered voltage output with a typical settling time of 13 ms and a total power consumption of 145 mW. The device guarantees monotonic performance over temperature, making it suitable for applications requiring reliable output characteristics. This DAC supports a flexible output range from 0V to VDD and includes a 3-wire serial data output for daisy chaining multiple devices. It is available in an 8-lead PDIP package and operates within a temperature range of -40°C to +85°C. The XRD54L08AIP-F is ideal for use in battery-operated instruments, digital calibration, and remote industrial devices.
IC DAC 8BIT V-OUT 8DIP
8 Bit Digital to Analog Converter 1 8-PDIP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | XRD54L08AIP-F | XRD54L08AIP-F |
| Product Name | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | |
| DNL | 0.2500 LSB | |
| INL | 0.2500 LSB | |
| Package Type | DIP; 8-DIP (0.300\", 7.62mm) |