MaxLinear, Inc. Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - XRD5412AIDTR-F XRD5412AIDTR-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 1119599-XRD5412AIDTR -F Packaging: Reel - TR Output Type: Voltage - Unbuffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 15μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±2, ±0.5 Family Name: XRD5412 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): AD5620CRM-2; AD5620CRM-2REEL7; AD5660CRM-3; AD5660CRM-3REEL7; Introduction Date: January 02, 1990 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1119599-XRD5412AIDTR -F Packaging: Reel - TR Output Type: Voltage - Unbuffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 15μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±2, ±0.5 Family Name: XRD5412 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): AD5620CRM-2; AD5620CRM-2REEL7; AD5660CRM-3; AD5660CRM-3REEL7; Introduction Date: January 02, 1990 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - XRD5412AIDTR-F
1119599-XRD5412AIDTR-F
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - XRD5412AIDTR-F 1119599-XRD5412AIDTR-F
Manufacturer: Exar Corporation Win Source Part Number: 1119599-XRD5412AIDTR -F Packaging: Reel - TR Output Type: Voltage - Unbuffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 15μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±2, ±0.5 Family Name: XRD5412 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): AD5620CRM-2; AD5620CRM-2REEL7; AD5660CRM-3; AD5660CRM-3REEL7; Introduction Date: January 02, 1990 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1119599-XRD5412AIDTR-F
Packaging: Reel - TR
Output Type: Voltage - Unbuffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 15μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±2, ±0.5
Family Name: XRD5412
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): AD5620CRM-2; AD5620CRM-2REEL7; AD5660CRM-3; AD5660CRM-3REEL7;
Introduction Date: January 02, 1990
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12BIT Digital-to-Analog Converter IC
701-XRD5412AIDTR-F
12BIT Digital-to-Analog Converter IC 701-XRD5412AIDTR-F
IC DAC 12BIT V-OUT 8SOIC Product overview: XRD5412AIDTR-F from MaxLinear is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-XRD5412AIDTR-F can be used for catalog matching and distributor lookup.

IC DAC 12BIT V-OUT 8SOIC Product overview: XRD5412AIDTR-F from MaxLinear is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-XRD5412AIDTR-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - XRD5412AIDTR-F-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
XRD5412AIDTR-F-ND
Digital to Analog Converters (DAC) XRD5412AIDTR-F-ND
12 Bit Digital to Analog Converter 1 8-SOIC

12 Bit Digital to Analog Converter 1 8-SOIC

Buy Now Datasheet
Digital to Analog Converters (DAC) - XRD5412AIDTR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
XRD5412AIDTR-F
Digital to Analog Converters (DAC) XRD5412AIDTR-F
12 Bit Digital to Analog Converter 1 8-SOIC

12 Bit Digital to Analog Converter 1 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - XRD5412AIDTR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
XRD5412AIDTR-F
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) XRD5412AIDTR-F
IC DAC 12BIT V-OUT 8SOIC

IC DAC 12BIT V-OUT 8SOIC

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - XRD5412AIDTR-F - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
XRD5412AIDTR-F
Data Acquisition - Digital to Analog Converters (DAC) XRD5412AIDTR-F
IC DAC 12BIT V-OUT 8SOIC

IC DAC 12BIT V-OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 1119599-XRD5412AIDTR-F 701-XRD5412AIDTR-F XRD5412AIDTR-F-ND XRD5412AIDTR-F XRD5412AIDTR-F XRD5412AIDTR-F
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - XRD5412AIDTR-F 12BIT Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI SPI; SPI SPI; SPI
Package Type SOIC; 8-SOIC Tape & Reel (TR) SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154\", 3.90mm Width)
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Settling Time 15 µs 15 µs 15 µs
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 7591020P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 20
Resolution 12 bits
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ADS58J63IRMPT - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Data Acquisition - Digital to Analog Converters (DAC) - 5962-8876502RX - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 1 LSB
INL 0.5000 LSB
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details