MaxLinear, Inc. Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - XRD5410AIP-F XRD5410AIP-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 044052-XRD5410AIP-F Packaging: Tube/Rail Output Type: Voltage - Unbuffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 15μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5, ±0.25 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Industrial, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 044052-XRD5410AIP-F Packaging: Tube/Rail Output Type: Voltage - Unbuffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 15μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5, ±0.25 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Industrial, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - XRD5410AIP-F
044052-XRD5410AIP-F
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - XRD5410AIP-F 044052-XRD5410AIP-F
Manufacturer: Exar Corporation Win Source Part Number: 044052-XRD5410AIP-F Packaging: Tube/Rail Output Type: Voltage - Unbuffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 15μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5, ±0.25 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Industrial, Consumer Electronics

Manufacturer: Exar Corporation
Win Source Part Number: 044052-XRD5410AIP-F
Packaging: Tube/Rail
Output Type: Voltage - Unbuffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External
Settling Time: 15μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.25
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Industrial, Consumer Electronics

Buy Now Datasheet
10BIT Digital-to-Analog Converter IC - 701-XRD5410AIP-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10BIT Digital-to-Analog Converter IC
701-XRD5410AIP-F
10BIT Digital-to-Analog Converter IC 701-XRD5410AIP-F
IC DAC 10BIT V-OUT 8DIP Product overview: XRD5410AIP-F from MaxLinear is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-XRD5410AIP-F can be used for catalog matching and distributor lookup.

IC DAC 10BIT V-OUT 8DIP Product overview: XRD5410AIP-F from MaxLinear is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-XRD5410AIP-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 1016-1574-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
1016-1574-5-ND
Digital to Analog Converters (DAC) 1016-1574-5-ND
10 Bit Digital to Analog Converter 1 8-PDIP

10 Bit Digital to Analog Converter 1 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - XRD5410AIP-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
XRD5410AIP-F
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) XRD5410AIP-F
IC DAC 10BIT V-OUT 8DIP

IC DAC 10BIT V-OUT 8DIP

Supplier's Site
Digital to Analog Converters (DAC) - XRD5410AIP-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
XRD5410AIP-F
Digital to Analog Converters (DAC) XRD5410AIP-F
10 Bit Digital to Analog Converter 1 8-PDIP

10 Bit Digital to Analog Converter 1 8-PDIP

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - XRD5410AIP-F - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
XRD5410AIP-F
Data Acquisition - Digital to Analog Converters (DAC) XRD5410AIP-F
IC DAC 10BIT V-OUT 8DIP

IC DAC 10BIT V-OUT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 044052-XRD5410AIP-F 701-XRD5410AIP-F 1016-1574-5-ND XRD5410AIP-F XRD5410AIP-F XRD5410AIP-F
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - XRD5410AIP-F 10BIT Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI SPI; SPI SPI; SPI
Package Type DIP; PDIP; 8-PDIP Tube DIP; PDIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Packing Method Tube; Tube/Rail Tube Tube Tube; Tube Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Settling Time 15 µs 15 µs 15 µs
Unlock Full Specs
to access all available technical data

Similar Products

DAC161P997-DIE Single-Wire 16-bit DAC, DAC161P997-DIE - DAC161P997TDA2 - Texas Instruments
Specs
Screening Level Military
Architecture Sigma-Delta
View Details
5 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - AD5066ARUZ - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.2000 LSB
INL 0.5000 LSB
View Details
Digital to Analogue Converters - 427026 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi/qspi)
Package Type SOIC; Soic
Features Single-Supply
View Details
MUS-IC™ Series, 32-bit,768 kHz Sampling Stereo Audio D/A Converter - BD34301EKV - ROHM Semiconductor GmbH
Specs
Screening Level Commercial
Packing Method Tape Reel
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details