MaxLinear, Inc. 8-bit 8BIT Digital-to-Analog Converter IC XRD5408AID-F

Description
IC DAC 8BIT SRL 8SOIC Product overview: XRD5408AID-F from Exar is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-XRD5408AID-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DAC 8BIT SRL 8SOIC Product overview: XRD5408AID-F from Exar is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-XRD5408AID-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT Digital-to-Analog Converter IC - 701-XRD5408AID-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Digital-to-Analog Converter IC
701-XRD5408AID-F
8-bit 8BIT Digital-to-Analog Converter IC 701-XRD5408AID-F
IC DAC 8BIT SRL 8SOIC Product overview: XRD5408AID-F from Exar is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-XRD5408AID-F can be used for catalog matching and distributor lookup.

IC DAC 8BIT SRL 8SOIC Product overview: XRD5408AID-F from Exar is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-XRD5408AID-F can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - XRD5408AID-F
036647-XRD5408AID-F
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - XRD5408AID-F 036647-XRD5408AID-F
Manufacturer: Exar Corporation Win Source Part Number: 036647-XRD5408AID-F Packaging: Tube/Rail Output Type: Voltage - Unbuffered Number of Bits: 8 Data Interface: SPI Reference Type: External Settling Time: 15μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.25, ±0.25 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): AD5301BRT-500RL7; XRD5408AID; XRD5408AIDTR-F; XRD5408AID-F; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Industrial, Consumer Electronics

Manufacturer: Exar Corporation
Win Source Part Number: 036647-XRD5408AID-F
Packaging: Tube/Rail
Output Type: Voltage - Unbuffered
Number of Bits: 8
Data Interface: SPI
Reference Type: External
Settling Time: 15μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.25, ±0.25
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): AD5301BRT-500RL7; XRD5408AID; XRD5408AIDTR-F; XRD5408AID-F;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Industrial, Consumer Electronics

Buy Now Datasheet
Digital to Analog Converters (DAC) - XRD5408AID-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
XRD5408AID-F
Digital to Analog Converters (DAC) XRD5408AID-F
8 Bit Digital to Analog Converter 1 8-SOIC

8 Bit Digital to Analog Converter 1 8-SOIC

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - XRD5408AID-F - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
XRD5408AID-F
Data Acquisition - Digital to Analog Converters (DAC) XRD5408AID-F
IC DAC 8BIT V-OUT 8SOIC

IC DAC 8BIT V-OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-XRD5408AID-F 036647-XRD5408AID-F XRD5408AID-F XRD5408AID-F
Product Name 8-bit 8BIT Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - XRD5408AID-F Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI SPI; SPI SPI; SPI
Package Type Tube/Rail SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Tube/Rail Tube; Tube/Rail Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905124P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Resolution 14 bits
View Details
AMC1304L05  Isolated Modulator with LDO Regulator, ?50mV Input, - AMC1304L05DW - Texas Instruments
Specs
Interface Type LVDS
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers