Win Source Part Number: 1174822-XRA1405IL24T
Category: Integrated Circuits (ICs)>Interface - I/O Expanders
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain
Interface: SPI
Number of I/O: 16
Interrupt Output: Yes
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 26 MHz
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Base Product Number: XRA1405
Parallel I/O Port, 16 I/O, CMOS, 3 X 3 MM, 0.90 MM HEIGHT, 0.50 MM PITCH, ROHS COMPLIANT, QFN-16 Product overview: XRA1405IL24TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1405IL24TR-F can be used for catalog matching and distributor lookup.
IC XPNDR 26MHZ SPI 24QFN
IC XPNDR 26MHZ SPI 24QFN
Interface - I/O Expanders 16 Bit SPI GPIO Expander
I/O Expander 16 SPI 26 MHz 24-QFN (4x4)
IC I/O PORT EXPANDER 16 BIT SPI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1174822-XRA1405IL24TR-F | 749-XRA1405IL24TR-F | XRA1405IL24TR-F-ND | XRA1405IL24TR-F | XRA1405IL24TR-F | XRA1405IL24TR-F | XRA1405IL24TR-F |
| Product Name | Integrated Circuits (ICs) - Interface - I/O Expanders | QFN Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders | I/O Expanders | I/O Expanders |
| Device Type | Port / Bus Expander; Sensor Interface | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander | ||
| Supply Voltage | Other; 1.65V ~ 3.6V | Other; 1.65V ~ 3.6V | 3.6V; Other | 3.6V; Other; 1.65V ~ 3.6V | Other; 1.65V ~ 3.6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | SPI | SPI; SPI | SPI; SPI |