The XRA1403IL24-F is a 16-bit GPIO expander featuring an SPI interface, designed to operate within a voltage range of 1.65V to 3.6V. It includes 16 general-purpose I/Os (GPIOs) that can be individually configured as inputs or outputs, with options for high, low, or three-state output modes. The device supports 5V tolerant inputs and has internal 100K ohm pull-up resistors that can be enabled or disabled for each GPIO. The XRA1403IL24-F allows for programmable interrupt configurations, including rising edge, falling edge, or both, and features a maximum standby current of 1µA at +1.8V. It operates with an SPI clock frequency of up to 26MHz and provides 3kV HBM ESD protection. The device is available in both 24-pin QFN and TSSOP packages, making it suitable for various applications, including personal digital assistants, cellular phones, and battery-operated devices.
16 I/O Parallel Port IC, 24-Pin QFN, Industrial Temp Product overview: XRA1403IL24-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, QFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1403IL24-F can be used for catalog matching and distributor lookup.
I/O Expander 16 SPI 26MHz 24-QFN (4x4)
Interface - I/O Expanders 16 Bit SPI GPIO Expander
I/O Expander 16 SPI 26 MHz 24-QFN (4x4)
IC I/O EXPANDER SPI 16B 24QFN
IC XPNDR 26MHZ SPI 24QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-XRA1403IL24-F | 1016-1724-ND | XRA1403IL24-F | XRA1403IL24-F | XRA1403IL24-F | XRA1403IL24-F |
| Product Name | Industrial QFN Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | SPI | SPI; SPI | SPI; SPI | |||
| Supply Voltage | Other; 1.65V ~ 3.6V | 3.6V; Other; 1.65V ~ 3.6V | Other; 1.65V ~ 3.6V | 3.6V; Other |