IC XPNDR 26MHZ SPI 24TSSOP Product overview: XRA1403IG24-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 26MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1403IG24-F can be used for catalog matching and distributor lookup.
I/O Expander 16 SPI 26MHz 24-TSSOP
I/O Expander 16 SPI 26 MHz 24-TSSOP
IC XPNDR 26MHZ SPI 24TSSOP
IC I/O EXPANDER SPI 16B 24TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-XRA1403IG24-F | 1016-1723-5-ND | XRA1403IG24-F | XRA1403IG24-F | XRA1403IG24-F |
| Product Name | 26MHZ Interface Transceiver IC | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | |
| Supply Voltage | Other; 1.65V ~ 3.6V | Other; 1.65V ~ 3.6V | 3.6V; Other; 1.65V ~ 3.6V | 3.6V; Other | Other; 1.65V ~ 3.6V |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |