MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C681CJTR XR88C681CJTR

Description
Manufacturer: Exar Corporation Win Source Part Number: 743337-XR88C681CJTR Manufacturer Homepage: www.exar.com Reference case: PLCC Reference Date Code: 0930+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Exar Corporation Win Source Part Number: 743337-XR88C681CJTR Manufacturer Homepage: www.exar.com Reference case: PLCC Reference Date Code: 0930+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C681CJTR - 743337-XR88C681CJTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C681CJTR
743337-XR88C681CJTR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C681CJTR 743337-XR88C681CJTR
Manufacturer: Exar Corporation Win Source Part Number: 743337-XR88C681CJTR Manufacturer Homepage: www.exar.com Reference case: PLCC Reference Date Code: 0930+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 743337-XR88C681CJTR
Manufacturer Homepage: www.exar.com
Reference case: PLCC
Reference Date Code: 0930+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 714-XR88C681CJTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
714-XR88C681CJTR
Interface Transceiver IC 714-XR88C681CJTR
Product overview: XR88C681CJTR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR88C681CJTR can be used for catalog matching and distributor lookup.

Product overview: XR88C681CJTR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR88C681CJTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 743337-XR88C681CJTR 714-XR88C681CJTR
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C681CJTR Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ALS374J/883 - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
Line Interface ICs - 1923128 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
# of Tx 1 #
View Details
 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Controllers - ADM6999X-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers