MAXLINEAR, INC.
XR88C192CJ-F -- INTERFACE - UARTS (UNIVERSAL ASYNCHRONOUS RECEIVER TRANSMITTER)
MaxLinear, Inc.
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR88C192CJ-F
Description
IC UART FIFO DUAL 44PLCC
-
Lingto Electronic Limited
Datasheet
Description
IC UART FIFO DUAL 44PLCC
Datasheet
Suppliers
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR88C192CJ-F
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
XR88C192CJ-F |
|
Product Name
|
Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Technology
General Purpose
Supply Voltage
Other; 3V ~ 5.25V
Package Type
16-VFQFN Exposed Pad
View Details
Device Type
Beamformers
Operating Frequency
2000 to 8000 MHz
View Details