MaxLinear, Inc. Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR82C684JTR/44-F

Description
IC UART CMOS QUAD 44PLCC
Description
IC UART CMOS QUAD 44PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The XR82C684JTR/44-F is a quad CMOS UART (Universal Asynchronous Receiver Transmitter) designed for high-performance serial communication applications. It features a 44-lead plastic leaded chip carrier (PLCC) package, making it suitable for various embedded systems. The device supports multiple modes of operation, including 68 and 88 modes, allowing for flexible integration into different designs. It is capable of handling data rates up to 115.2 kbps, which is beneficial for applications requiring fast data transmission. The XR82C684 also includes built-in hardware flow control and supports both 5V and 3.3V logic levels, enhancing its compatibility with a wide range of microcontrollers and systems. This product is ideal for engineers looking for a reliable and efficient UART solution for their projects.

Datasheet Summary
Powered by GS/AI

The XR82C684JTR/44-F is a quad CMOS UART (Universal Asynchronous Receiver Transmitter) designed for high-performance serial communication applications. It features a 44-lead plastic leaded chip carrier (PLCC) package, making it suitable for various embedded systems. The device supports multiple modes of operation, including 68 and 88 modes, allowing for flexible integration into different designs. It is capable of handling data rates up to 115.2 kbps, which is beneficial for applications requiring fast data transmission. The XR82C684 also includes built-in hardware flow control and supports both 5V and 3.3V logic levels, enhancing its compatibility with a wide range of microcontrollers and systems. This product is ideal for engineers looking for a reliable and efficient UART solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR82C684JTR/44-F - Lingto Electronic Limited
Shenzhen, China
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR82C684JTR/44-F
Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR82C684JTR/44-F
IC UART CMOS QUAD 44PLCC

IC UART CMOS QUAD 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number XR82C684JTR/44-F
Product Name Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
RF Switches - BGS14PN10E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Supply Voltage Other; 1.8V ~ 3.6V
Operating Frequency 500 to 6000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 40098BDM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Audio and Radio, Si462x Automotive Digital Data Receivers - Si4624 - Skyworks Solutions, Inc.
Specs
Device Type Receiver
Package Type QFNL; QFN48
View Details