The XR82C684J-F is a Universal Asynchronous Receiver Transmitter (UART) integrated circuit designed for communication applications. It features a 4-channel configuration, allowing for multiple data streams to be handled simultaneously. The device is housed in a 68-lead Plastic Leaded Chip Carrier (PLCC) package, measuring 24.23mm x 24.23mm, suitable for surface mount applications. The part is classified as obsolete, indicating that it may be difficult to source in the future. It has a moderate popularity rating and a balance in supply and demand status. The device operates under an ECCN classification of EAR99 and has a moisture sensitivity level (MSL) of 3, which allows for a maximum exposure time of 168 hours. This product may be suitable for engineers looking for a reliable UART solution in legacy systems or specific applications where this part's features align with project requirements.
IC UART CMOS QUAD 68PLCC Product overview: XR82C684J-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR82C684J-F can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear Inc
Win Source Part Number: 939870-XR82C684J-F
Features: UART IC 4, QUART Channel - - 68-PLCC (24.23x24.23)
Package: 68-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC (24.23x24.23)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 19
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
UART IC 4, QUART Channel 68-PLCC (24.23x24.23)
UART IC 4, QUART Channel 68-PLCC (24.23x24.23)
IC UART CMOS QUAD 68PLCC
IC UART CMOS QUAD 68PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR82C684J-F | 939870-XR82C684J-F | XR82C684J-F-ND | XR82C684J-F | XR82C684J-F | XR82C684J-F |
| Product Name | Quad Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR82C684J-F | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | ||
| Supply Voltage | Other; 5V | 5V | Other; 5V | Other | Other; 5V | |
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps |