MaxLinear, Inc. Quad Interface Transceiver IC XR82C684J/44

Description
IC UART CMOS QUAD 44PLCC Product overview: XR82C684J/44 from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR82C684J/44 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC UART CMOS QUAD 44PLCC Product overview: XR82C684J/44 from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR82C684J/44 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Interface Transceiver IC - 714-XR82C684J/44 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
714-XR82C684J/44
Quad Interface Transceiver IC 714-XR82C684J/44
IC UART CMOS QUAD 44PLCC Product overview: XR82C684J/44 from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR82C684J/44 can be used for catalog matching and distributor lookup.

IC UART CMOS QUAD 44PLCC Product overview: XR82C684J/44 from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR82C684J/44 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR82C684J/44 - 214627-XR82C684J/44 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR82C684J/44
214627-XR82C684J/44
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR82C684J/44 214627-XR82C684J/44
Manufacturer: Exar Corporation Win Source Part Number: 214627-XR82C684J/44 Packaging: Tube/Rail Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Number of Channels: 4, QUART Data Rate (Max): 1Mbps Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 214627-XR82C684J/44
Packaging: Tube/Rail
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 1Mbps
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 714-XR82C684J/44 214627-XR82C684J/44
Product Name Quad Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR82C684J/44
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3015-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Human Machine Interface (HMI) - 762-6302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
LVDS Interface Ics - 1904905 - RS Components, Ltd.
Specs
Technology LVDS; LVPECL
Device Type Translator & repeater
Features RoHS
View Details