Manufacturer: Exar Corporation
Win Source Part Number: 214625-XR68M752IM48-
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS422, RS485
Number of Channels: 2, DUART
Data Rate (Max): 16Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 1.62 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC UART FIFO 64B DUAL 48TQFP Product overview: XR68M752IM48-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR68M752IM48-F can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel RS232, RS422, RS485 64 Byte 48-TQFP (7x7)
IC UART FIFO 64B DUAL 48TQFP
UART IC 2, DUART Channel RS232, RS422, RS485 64 Byte 48-TQFP (7x7)
IC UART FIFO 64B DUAL 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 214625-XR68M752IM48-F | 714-XR68M752IM48-F | 1016-1642-ND | XR68M752IM48-F | XR68M752IM48-F | XR68M752IM48-F | XR68M752IM48-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR68M752IM48-F | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC |
| Supply Voltage | Other; 1.62 V ~ 3.63 V | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | Other | |
| Data Rate | 16000 kbps | 16000 kbps | 16000 kbps | 16000 kbps | 16000 kbps | 16000 to ? kbps | |
| Package Type | QFP; TQFP; 48-TQFP (7x7) | Tray | TQFP; 48-TQFP | QFP; 48-TQFP | QFP; TQFP; 48-TQFP | QFP; TQFP | TQFP-48 |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS |