MaxLinear, Inc. UARTs (Universal Asynchronous Receiver Transmitter) XR68C92IJTR-F

Description
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - XR68C92IJTR-F-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
XR68C92IJTR-F-ND
UARTs (Universal Asynchronous Receiver Transmitter) XR68C92IJTR-F-ND
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)

UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR68C92IJTR-F - 758179-XR68C92IJTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR68C92IJTR-F
758179-XR68C92IJTR-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR68C92IJTR-F 758179-XR68C92IJTR-F
Manufacturer: Exar Corporation Win Source Part Number: 758179-XR68C92IJTR-F Packaging: Reel - TR Features: Configurable GPIO, Internal Oscillator, Timer/Counter Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 2.97 V ~ 5.5 V Number of Channels: 2, DUART FIFO's: 16 Byte With Auto Flow Control: Yes Family Name: XR68C92 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 44-PLCC (16.58x16.58) Data Rate (Maximum): 230.4Kbps Alternative Parts (Cross-Reference): XR68C92IJ; XR68C92IP-F; XR68C92IP; Introduction Date: May 17, 2000 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 758179-XR68C92IJTR-F
Packaging: Reel - TR
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 5.5 V
Number of Channels: 2, DUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
Family Name: XR68C92
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 44-PLCC (16.58x16.58)
Data Rate (Maximum): 230.4Kbps
Alternative Parts (Cross-Reference): XR68C92IJ; XR68C92IP-F; XR68C92IP;
Introduction Date: May 17, 2000
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 714-XR68C92IJTR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
714-XR68C92IJTR-F
Interface Transceiver IC 714-XR68C92IJTR-F
IC DUART CMOS 44LPCC Product overview: XR68C92IJTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR68C92IJTR-F can be used for catalog matching and distributor lookup.

IC DUART CMOS 44LPCC Product overview: XR68C92IJTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR68C92IJTR-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR68C92IJTR-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR68C92IJTR-F
IC DUART CMOS 44LPCC

IC DUART CMOS 44LPCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - XR68C92IJTR-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR68C92IJTR-F
UARTs (Universal Asynchronous Receiver Transmitter) XR68C92IJTR-F
IC DUART CMOS 44LPCC

IC DUART CMOS 44LPCC

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR68C92IJTR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR68C92IJTR-F
UARTs (Universal Asynchronous Receiver Transmitter) XR68C92IJTR-F
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)

UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number XR68C92IJTR-F-ND 758179-XR68C92IJTR-F 714-XR68C92IJTR-F XR68C92IJTR-F XR68C92IJTR-F XR68C92IJTR-F
Product Name UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR68C92IJTR-F Interface Transceiver IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Receiver; UART Transceiver Receiver; Sensor Interface Receiver; UART
Supply Voltage Other; 2.97V ~ 5.5V Other; 2.97 V ~ 5.5 V Other; 2.97V ~ 5.5V Other Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V
Data Rate 230 kbps 230 kbps 230 kbps 230 kbps 230 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Universal Bus Functions - 74ALVC16836ADGG:11-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details