Serial I/O Controller, 2 Channel(s), 0.125MBps, CMOS, PQCC44, GREEN, PLASTIC, LCC-44 Product overview: XR68C92IJ-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR68C92IJ-F can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 812602-XR68C92IJ-F
Packaging: Tube
Mounting Style: SMD
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels: 2, DUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 44-PLCC (16.59x16.59)
Manufacturer Package: 44-LCC (J-Lead)
Data Rate (Maximum): 230.4Kbps
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.97V ~ 5.5V
IC DUART CMOS 44LPCC
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR68C92IJ-F | 812602-XR68C92IJ-F | XR68C92IJ-F | XR68C92IJ-F |
| Product Name | Dual Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR68C92IJ-F | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | ||
| Operating Temperature | -40 C (-40 F) | |||
| Pins | 44 # | |||
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V |