MaxLinear, Inc. Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR68C681P-F

Description
IC UART CMOS DUAL 40DIP
Description
IC UART CMOS DUAL 40DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The XR68C681P-F is a dual Universal Asynchronous Receiver Transmitter (DUART) designed for high-performance serial communication applications. It features a 44-pin PLCC package and operates over a temperature range suitable for various environments. The device supports multiple baud rates and includes advanced features such as programmable character length, parity generation, and interrupt capabilities. It is suitable for applications requiring reliable data transmission, such as industrial automation, telecommunications, and embedded systems. The XR68C681P-F is compatible with standard CMOS logic levels, making it easy to integrate into existing designs.

Datasheet Summary
Powered by GS/AI

The XR68C681P-F is a dual Universal Asynchronous Receiver Transmitter (DUART) designed for high-performance serial communication applications. It features a 44-pin PLCC package and operates over a temperature range suitable for various environments. The device supports multiple baud rates and includes advanced features such as programmable character length, parity generation, and interrupt capabilities. It is suitable for applications requiring reliable data transmission, such as industrial automation, telecommunications, and embedded systems. The XR68C681P-F is compatible with standard CMOS logic levels, making it easy to integrate into existing designs.

Suppliers

Company
Product
Description
Supplier Links
Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR68C681P-F - Lingto Electronic Limited
Shenzhen, China
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR68C681P-F
Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR68C681P-F
IC UART CMOS DUAL 40DIP

IC UART CMOS DUAL 40DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number XR68C681P-F
Product Name Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio Module Medium Range (MR) - AS-XBEE-MR-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI32178-B-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
RF Transceiver ICs - NRF24LE1-F16Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details