UART IC 2, DUART Channel 40-PDIP
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 803954-XR68C681P-F
Packaging: Tube
Mounting Style: Through Hole
Features: Internal Oscillator, Timer/Counter
Number of Channels: 2, DUART
Part Status: Obsolete (End Of Life)
Supplier Device Package: 40-PDIP
Manufacturer Package: 40-DIP (0.600", 15.24mm)
Data Rate (Maximum): 1Mbps
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V
IC UART CMOS DUAL 40DIP Product overview: XR68C681P-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR68C681P-F can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel 40-PDIP
IC UART CMOS DUAL 40DIP
IC UART CMOS DUAL 40DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XR68C681P-F-ND | 803954-XR68C681P-F | 714-XR68C681P-F | XR68C681P-F | XR68C681P-F | XR68C681P-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR68C681P-F | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface |