Manufacturer: Exar Corporation
Win Source Part Number: 129611-XR68C681J-F
Packaging: Tube/Rail
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1Mbps
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
UART 2-CH 1byte FIFO 5V 44-Pin PLCC Product overview: XR68C681J-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR68C681J-F can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel 44-PLCC (16.59x16.59)
IC UART CMOS DUAL 44PLCC
UART IC 2, DUART Channel 44-PLCC (16.59x16.59)
IC UART CMOS DUAL 44PLCC
UART Interface IC 0.5V-2V UART temp -45 to 85C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 129611-XR68C681J-F | 714-XR68C681J-F | 1016-1324-5-ND | XR68C681J-F | XR68C681J-F | XR68C681J-F | XR68C681J-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR68C681J-F | 5V Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC |
| Supply Voltage | Other; 5V | 5V | Other; 5V | Other; 5V | Other | 5V | |
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | 1000 to ? kbps | |
| Package Type | PLCC; 44-PLCC (16.58x16.58) | PLCC | 44-LCC (J-Lead) | 44-LCC (J-Lead) | 44-LCC (J-Lead) | PLCC-44 | |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface |