IC UART CMOS DUAL 44PLCC Product overview: XR68C681CJTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR68C681CJTR-F can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel 44-PLCC (16.59x16.59)
UART IC 2, DUART Channel 44-PLCC (16.59x16.59)
Manufacturer: Exar Corporation
Win Source Part Number: 137814-XR68C681CJTR-
Packaging: Reel - TR
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1Mbps
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC UART CMOS DUAL 44PLCC
IC UART CMOS DUAL 44PLCC
UART Interface IC Dual Channel UART
UART IC 2, DUART Channel 44-PLCC (16.59x16.59)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR68C681CJTR-F | 1016-1864-2-ND | 137814-XR68C681CJTR-F | XR68C681CJTR-F | XR68C681CJTR-F | XR68C681CJTR-F | XR68C681CJTR-F |
| Product Name | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR68C681CJTR-F | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | |||
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 5V | 5V | Other; 5V | Other | Other; 5V | 5V | Other; 5V |
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | 1000 to ? kbps | 1000 kbps |