MaxLinear, Inc. UARTs (Universal Asynchronous Receiver Transmitter) XR68C192CJ-F

Description
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - XR68C192CJ-F-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
XR68C192CJ-F-ND
UARTs (Universal Asynchronous Receiver Transmitter) XR68C192CJ-F-ND
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)

UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR68C192CJ-F - 904083-XR68C192CJ-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR68C192CJ-F
904083-XR68C192CJ-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR68C192CJ-F 904083-XR68C192CJ-F
Manufacturer: MaxLinear Inc Win Source Part Number: 904083-XR68C192CJ-F Features: UART IC 2, DUART Channel - 16 Byte 44-PLCC (16.59x16.59) Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 904083-XR68C192CJ-F
Features: UART IC 2, DUART Channel - 16 Byte 44-PLCC (16.59x16.59)
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Dual Interface Transceiver IC - 714-XR68C192CJ-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
714-XR68C192CJ-F
Dual Interface Transceiver IC 714-XR68C192CJ-F
IC UART FIFI DUAL 44PLCC Product overview: XR68C192CJ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR68C192CJ-F can be used for catalog matching and distributor lookup.

IC UART FIFI DUAL 44PLCC Product overview: XR68C192CJ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR68C192CJ-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR68C192CJ-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR68C192CJ-F
UARTs (Universal Asynchronous Receiver Transmitter) XR68C192CJ-F
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)

UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR68C192CJ-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR68C192CJ-F
IC UART FIFI DUAL 44PLCC

IC UART FIFI DUAL 44PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - XR68C192CJ-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR68C192CJ-F
UARTs (Universal Asynchronous Receiver Transmitter) XR68C192CJ-F
IC UART FIFI DUAL 44PLCC

IC UART FIFI DUAL 44PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number XR68C192CJ-F-ND 904083-XR68C192CJ-F 714-XR68C192CJ-F XR68C192CJ-F XR68C192CJ-F XR68C192CJ-F
Product Name UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR68C192CJ-F Dual Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other Other; 2.97V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface - Modems - ICs and Modules - 73M2901CL-IGVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface module - 289-965 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details