MaxLinear, Inc. PMIC - PMIC - LED Drivers - XR46110IHBTR XR46110IHBTR

Description
Manufacturer: Exar Corporation Win Source Part Number: 750819-XR46110IHBTR Type: Linear Operating Temperature Range: -40°C ~ 125°C (TJ) Applications: Lighting Internal Switch(s): No Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Voltage Supply MAX: 78V Voltage Supply MIN: 6V Introduction Date: January 01, 2000 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 750819-XR46110IHBTR Type: Linear Operating Temperature Range: -40°C ~ 125°C (TJ) Applications: Lighting Internal Switch(s): No Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Voltage Supply MAX: 78V Voltage Supply MIN: 6V Introduction Date: January 01, 2000 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - XR46110IHBTR - 750819-XR46110IHBTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - XR46110IHBTR
750819-XR46110IHBTR
PMIC - PMIC - LED Drivers - XR46110IHBTR 750819-XR46110IHBTR
Manufacturer: Exar Corporation Win Source Part Number: 750819-XR46110IHBTR Type: Linear Operating Temperature Range: -40°C ~ 125°C (TJ) Applications: Lighting Internal Switch(s): No Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Voltage Supply MAX: 78V Voltage Supply MIN: 6V Introduction Date: January 01, 2000 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 750819-XR46110IHBTR
Type: Linear
Operating Temperature Range: -40°C ~ 125°C (TJ)
Applications: Lighting
Internal Switch(s): No
Number of Outputs: 1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Voltage Supply MAX: 78V
Voltage Supply MIN: 6V
Introduction Date: January 01, 2000
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-XR46110IHBTR
LED Driver IC 137-XR46110IHBTR
IC LED DRIVER LINEAR 6DFN Product overview: XR46110IHBTR from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-XR46110IHBTR can be used for catalog matching and distributor lookup.

IC LED DRIVER LINEAR 6DFN Product overview: XR46110IHBTR from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-XR46110IHBTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - XR46110IHBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
XR46110IHBTR-ND
LED Drivers XR46110IHBTR-ND
LED Driver IC 1 Output Linear Dimming 6-DFN (2x2)

LED Driver IC 1 Output Linear Dimming 6-DFN (2x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
XR46110IHBTR
LED Lighting Drivers XR46110IHBTR
LED Lighting Drivers AC Step Driver Controller

LED Lighting Drivers AC Step Driver Controller

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - XR46110IHBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
XR46110IHBTR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers XR46110IHBTR
IC LED DRIVER LINEAR 6DFN

IC LED DRIVER LINEAR 6DFN

Supplier's Site
PMIC - LED Drivers - XR46110IHBTR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
XR46110IHBTR
PMIC - LED Drivers XR46110IHBTR
IC LED DRIVER LINEAR 6TDFN

IC LED DRIVER LINEAR 6TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 750819-XR46110IHBTR 137-XR46110IHBTR XR46110IHBTR-ND XR46110IHBTR XR46110IHBTR XR46110IHBTR
Product Name PMIC - PMIC - LED Drivers - XR46110IHBTR LED Driver IC LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - ISL97632IRT14Z-T - Lingto Electronic Limited
Specs
Output Current 70 milliamps
View Details
LED Driver ICs - 2412960P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 300 milliamps
View Details
LM3444 AC-DC Offline LED Driver - LM3444MA/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 13 volts
View Details
9 suppliers