LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming SOT-89-5
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1316467-XR46084ESFTR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: AC DC Offline Switcher
Standard Package: 2,500
Mounting: Surface Mount
Internal Switch(s): No
Number of Outputs: 1
Dimming: Triac
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 80V
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -30°C ~ 100°C
Case / Package: SOT-89-5/6
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 1016-2073-6,1016-207
Base Product Number: XR46084
Product Status: Last Time Buy
RoHS Status: RoHS Compliant
LED Display Driver IC Product overview: XR46084ESFTR-ADJ from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-XR46084ESFTR-ADJ
IC LED DRIVER OFFL DIM SOT89-5
LED Lighting Drivers AC Step Driver Controller
IC LED DRIVER OFFL TRIAC SOT89-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1016-2073-2-ND | 1316467-XR46084ESFTR-ADJ | 137-XR46084ESFTR-ADJ | XR46084ESFTR-ADJ | XR46084ESFTR-ADJ | XR46084ESFTR-ADJ |
| Product Name | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Driver IC | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |