LED Driver IC 1 Output Linear Dimming 6-DFN (2x2)
Manufacturer: MaxLinear Inc
Win Source Part Number: 904081-XR46050IHBTR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output Linear - - Dimming - 6-DFN (2x2)
Package: Reel - TR
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: XR46050
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001
IC LED DRIVER LINEAR 6DFN Product overview: XR46050IHBTR from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-XR46050IHBTR can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 6DFN
LED Lighting Drivers LED Lighting Step Driver
IC LED DRIVER LINEAR 6TDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | XR46050IHBTR-ND | 904081-XR46050IHBTR | 137-XR46050IHBTR | XR46050IHBTR | XR46050IHBTR | XR46050IHBTR |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - XR46050IHBTR | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |