LED Driver IC 1 Output Linear Triac Dimming SOT-23-3
LED Driver, Product overview: XR46010ISBTR from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-XR46010ISBTR can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear Inc
Win Source Part Number: 904080-XR46010ISBTR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 1 Output Linear - Triac Dimming - SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: XR46010
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
LED Lighting Drivers Dimming Companion AC Step Driver
IC LED DRVR LINEAR TRIAC SOT23-3
IC LED DRIVER LINEAR TSOT23-3L
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | XR46010ISBTR-ND | 137-XR46010ISBTR | 904080-XR46010ISBTR | XR46010ISBTR | XR46010ISBTR | XR46010ISBTR |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - XR46010ISBTR | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |