IC TXRX FULL/HALF 1/1, 3/5 40QFN Product overview: XR34350ILTR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR34350ILTR can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear Inc
Win Source Part Number: 939863-XR34350ILTR
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1, 3/5 Transceiver Full, Half RS232, RS422, RS485 40-QFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: XR34350
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
IC TXRX FULL/HALF 1/1, 3/5 40QFN
IC TXRX FULL/HALF 1/1, 3/5 40QFN
Interface - Specialized Serial Transc w/ Internal Termination
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-XR34350ILTR | 939863-XR34350ILTR | XR34350ILTR | XR34350ILTR | XR34350ILTR |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - XR34350ILTR | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Interface - Specialized |
| Device Type | Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3.135 ~ 5.25V | Other | Other; 3.135 ~ 5.25V | ||
| Data Rate | 1000 to 20000 kbps | 1000 to 20000 kbps | 20000 to ? kbps | ||
| Pd | 500 milliwatts |