Manufacturer: MaxLinear, Inc.
Category: Integrated Circuits (ICs) Interface- Drivers, Receivers, Transceivers
Package: Tape & Reel (TR)
Product Status: Active
Type: Transceiver
Protocol: RS422, RS485
Duplex: Full
Voltage - Supply: 3V ~ 5.5V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
IC TRANSCEIVER FULL 1/1 14SOIC Product overview: XR33156IDTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR33156IDTR-F can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC 3-5.5V 80V Tolerant RS485 FullDup Transc
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-XR33156IDTR-F | XR33156IDTR-F | |
| Product Name | Integrated Circuits (ICs) Interface- Drivers, Receivers, Transceivers | Interface Transceiver IC | RS-422/RS-485 Interface IC |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | |
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | |
| Features | RoHS | RoHS | |
| Data Rate | 20000 kbps |