MaxLinear, Inc. Interface - Drivers, Receivers, Transceivers XR32430EBERTR-F

Description
IC TRANSCEIVER FULL 3/5 32QFN
Datasheet
Description
IC TRANSCEIVER FULL 3/5 32QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - XR32430EBERTR-F - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
XR32430EBERTR-F
Interface - Drivers, Receivers, Transceivers XR32430EBERTR-F
IC TRANSCEIVER FULL 3/5 32QFN

IC TRANSCEIVER FULL 3/5 32QFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number XR32430EBERTR-F
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI32193-A-ZM2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Transceiver ICs - NRF24L01-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers