MaxLinear, Inc. 3.3V QFN Interface Transceiver IC XR32220EBER-L/TR

Description
2-Func Line Transceiver, 2-Driver/2-Rcvr, 3.3V, QFN-24 Product overview: XR32220EBER-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR32220EBER-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Func Line Transceiver, 2-Driver/2-Rcvr, 3.3V, QFN-24 Product overview: XR32220EBER-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR32220EBER-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V QFN Interface Transceiver IC
710-XR32220EBER-L/TR
3.3V QFN Interface Transceiver IC 710-XR32220EBER-L/TR
2-Func Line Transceiver, 2-Driver/2-Rcvr, 3.3V, QFN-24 Product overview: XR32220EBER-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR32220EBER-L/TR can be used for catalog matching and distributor lookup.

2-Func Line Transceiver, 2-Driver/2-Rcvr, 3.3V, QFN-24 Product overview: XR32220EBER-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR32220EBER-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1105950-XR32220EBER-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1105950-XR32220EBER-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1105950-XR32220EBER-L/TR
Win Source Part Number: 1105950-XR32220EBER- L/TR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 1Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Other Names: XR32220EBER-L/TR-ND, 1016-XR32220EBER-L/T RDKR,1016-XR32220EBE R-L/TRCT,1016-XR3222 0EBER-L/TR Base Product Number: XR32220

Win Source Part Number: 1105950-XR32220EBER-L/TR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300 mV
Data Rate: 1Mbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Other Names: XR32220EBER-L/TR-ND,1016-XR32220EBER-L/TRDKR,1016-XR32220EBER-L/TRCT,1016-XR32220EBER-L/TR
Base Product Number: XR32220

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - XR32220EBER-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
XR32220EBER-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers XR32220EBER-L/TR
IC TRANSCEIVER FULL 2/2 24QFN

IC TRANSCEIVER FULL 2/2 24QFN

Supplier's Site
Sheung Wan, Hong Kong
RS-232 Interface IC
XR32220EBER-L/TR
RS-232 Interface IC XR32220EBER-L/TR
RS-232 Interface IC RS-232 250kbps 3TX/5RX Transceiver

RS-232 Interface IC RS-232 250kbps 3TX/5RX Transceiver

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-XR32220EBER-L/TR 1105950-XR32220EBER-L/TR XR32220EBER-L/TR XR32220EBER-L/TR
Product Name 3.3V QFN Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-232 Interface IC
Device Type Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F)
Supply Voltage Other; 3V ~ 5.5V Other
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-DIP (0.600\", 15.24mm)
View Details
Power Switch ICs - 1827158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn3030
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - AD7569BN - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-PDIP
View Details