MaxLinear, Inc. 3.3V Interface Transceiver IC XR3178EID

Description
3.3V High Speed RS-485/RS-422 TRANSCEIVERS WITH 1/8 UNIT LOAD Product overview: XR3178EID from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR3178EID can be used for catalog matching and distributor lookup.
Request a Quote
Description
3.3V High Speed RS-485/RS-422 TRANSCEIVERS WITH 1/8 UNIT LOAD Product overview: XR3178EID from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR3178EID can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V Interface Transceiver IC - 710-XR3178EID - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
710-XR3178EID
3.3V Interface Transceiver IC 710-XR3178EID
3.3V High Speed RS-485/RS-422 TRANSCEIVERS WITH 1/8 UNIT LOAD Product overview: XR3178EID from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR3178EID can be used for catalog matching and distributor lookup.

3.3V High Speed RS-485/RS-422 TRANSCEIVERS WITH 1/8 UNIT LOAD Product overview: XR3178EID from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR3178EID can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - XR3178EID - 1282289-XR3178EID - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XR3178EID
1282289-XR3178EID
Interface - Interface - Drivers, Receivers, Transceivers - XR3178EID 1282289-XR3178EID
Manufacturer: Exar Corporation Win Source Part Number: 1282289-XR3178EID Manufacturer Homepage: www.exar.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking, Metering, Automation & Process Control

Manufacturer: Exar Corporation
Win Source Part Number: 1282289-XR3178EID
Manufacturer Homepage: www.exar.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking, Metering, Automation & Process Control

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-XR3178EID 1282289-XR3178EID
Product Name 3.3V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - XR3178EID
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Telecom - SI32261-C-ZM2 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
Power Switch ICs - 2500591P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-DSO-20
View Details