MaxLinear, Inc. 3.3V Interface Transceiver IC XR3175EID

Description
3.3V High Speed RS-485/RS-422 TRANSCEIVERS WITH 1/8 UNIT LOAD Product overview: XR3175EID from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR3175EID can be used for catalog matching and distributor lookup.
Request a Quote
Description
3.3V High Speed RS-485/RS-422 TRANSCEIVERS WITH 1/8 UNIT LOAD Product overview: XR3175EID from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR3175EID can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V Interface Transceiver IC - 710-XR3175EID - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
710-XR3175EID
3.3V Interface Transceiver IC 710-XR3175EID
3.3V High Speed RS-485/RS-422 TRANSCEIVERS WITH 1/8 UNIT LOAD Product overview: XR3175EID from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR3175EID can be used for catalog matching and distributor lookup.

3.3V High Speed RS-485/RS-422 TRANSCEIVERS WITH 1/8 UNIT LOAD Product overview: XR3175EID from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR3175EID can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - XR3175EID - 1282287-XR3175EID - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XR3175EID
1282287-XR3175EID
Interface - Interface - Drivers, Receivers, Transceivers - XR3175EID 1282287-XR3175EID
Manufacturer: Exar Corporation Win Source Part Number: 1282287-XR3175EID Manufacturer Homepage: www.exar.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1282287-XR3175EID
Manufacturer Homepage: www.exar.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-XR3175EID 1282287-XR3175EID
Product Name 3.3V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - XR3175EID
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2404-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
 - AUIRS20302STR - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Package Type DSO28
View Details
 - 54AC14/B2A - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC20
View Details