IC TXRX FULL 1/1, 2/2 20SSOP Product overview: XR3160ECU-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR3160ECU-F can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC Transceiver w/ 15KV ESD Protect
IC TXRX FULL 1/1, 2/2 20SSOP
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-XR3160ECU-F | XR3160ECU-F | XR3160ECU-F |
| Product Name | Interface Transceiver IC | RS-422/RS-485 Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface | |
| Features | RoHS | RoHS | |
| Supply Voltage | Other; 3V ~ 5.5V | 3.3V | Other |
| Data Rate | 1000 to 20000 kbps | ||
| Pd | 662 milliwatts |