MaxLinear, Inc. Interface Transceiver IC XR3085XID-F

Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: XR3085XID-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR3085XID-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: XR3085XID-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR3085XID-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-XR3085XID-F
Interface Transceiver IC 710-XR3085XID-F
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: XR3085XID-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR3085XID-F can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: XR3085XID-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR3085XID-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - XR3085XID-F - 119471-XR3085XID-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XR3085XID-F
119471-XR3085XID-F
Interface - Interface - Drivers, Receivers, Transceivers - XR3085XID-F 119471-XR3085XID-F
Manufacturer: Exar Corporation Win Source Part Number: 119471-XR3085XID-F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 119471-XR3085XID-F
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 25mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - XR3085XID-F - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
XR3085XID-F
Drivers, Receivers, Transceivers XR3085XID-F
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
RS-422/RS-485 Interface IC - XR3085XID-F - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
XR3085XID-F
RS-422/RS-485 Interface IC XR3085XID-F
RS-422/RS-485 Interface IC RS-485/RS-422 +5V TRANSCEIVERS

RS-422/RS-485 Interface IC RS-485/RS-422 +5V TRANSCEIVERS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-XR3085XID-F 119471-XR3085XID-F XR3085XID-F XR3085XID-F
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - XR3085XID-F Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Device Type Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Data Rate 1000 kbps 1000 kbps 1000 kbps 1000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - DS96F172ME/883 - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
4 suppliers
Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface module - 289-503 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details