MaxLinear, Inc. Interface - Drivers, Receivers, Transceivers XR3076XEDTR-F

Description
IC TRANSCEIVER FULL 1/1 14SOIC
Description
IC TRANSCEIVER FULL 1/1 14SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The XR3076XEDTR-F is a low power, 3.3V RS-485/RS-422 transceiver designed for robust performance in industrial environments. It features ±18V fault tolerance on analog bus pins and offers enhanced ESD protection, with ratings of ±15kV for air gap discharge and ±8kV for contact discharge. The device operates within a voltage range of 3.0V to 3.6V and consumes 300µA in idle mode, with a shutdown current of only 1nA, making it suitable for power-sensitive applications. This transceiver supports a high signal-to-noise ratio (SNR) of 1.65V, which is 10% higher than standard RS-485 devices, allowing for improved communication over longer distances or in noisy environments. It includes fail-safe circuitry to ensure a logic-high output under open, shorted, or undriven conditions, and can accommodate up to 256 devices on the bus due to its 1/8 unit load capability. The device is housed in an industry-standard 8-pin NSOIC package and operates over an industrial temperature range of -40°C to 85°C, making it versatile for various applications such as motor control, security systems, and building automation.

Datasheet Summary
Powered by GS/AI

The XR3076XEDTR-F is a low power, 3.3V RS-485/RS-422 transceiver designed for robust performance in industrial environments. It features ±18V fault tolerance on analog bus pins and offers enhanced ESD protection, with ratings of ±15kV for air gap discharge and ±8kV for contact discharge. The device operates within a voltage range of 3.0V to 3.6V and consumes 300µA in idle mode, with a shutdown current of only 1nA, making it suitable for power-sensitive applications. This transceiver supports a high signal-to-noise ratio (SNR) of 1.65V, which is 10% higher than standard RS-485 devices, allowing for improved communication over longer distances or in noisy environments. It includes fail-safe circuitry to ensure a logic-high output under open, shorted, or undriven conditions, and can accommodate up to 256 devices on the bus due to its 1/8 unit load capability. The device is housed in an industry-standard 8-pin NSOIC package and operates over an industrial temperature range of -40°C to 85°C, making it versatile for various applications such as motor control, security systems, and building automation.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - XR3076XEDTR-F - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
XR3076XEDTR-F
Interface - Drivers, Receivers, Transceivers XR3076XEDTR-F
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number XR3076XEDTR-F
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
Ethernet NTRIP Master - AS-XBEE-ETH-100-RJ45-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - NRF24LE1-F16Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details