MaxLinear, Inc. Interface - Interface - Telecom - XR2211ACP XR2211ACP

Description
Manufacturer: Exar Corporation Win Source Part Number: 087862-XR2211ACP Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 900mW Includes: Carrier Detector Family Name: XR2211A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Purpose: FSK Demodulator, Tone Decoder Supply Voltage - Operating: 4.5 V to 20 V Operating Supply Current: 5mA Alternative Parts (Cross-Reference): XR-2211ACP-F; Introduction Date: June 01, 1997 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 087862-XR2211ACP Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 900mW Includes: Carrier Detector Family Name: XR2211A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Purpose: FSK Demodulator, Tone Decoder Supply Voltage - Operating: 4.5 V to 20 V Operating Supply Current: 5mA Alternative Parts (Cross-Reference): XR-2211ACP-F; Introduction Date: June 01, 1997 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XR2211ACP - 087862-XR2211ACP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XR2211ACP
087862-XR2211ACP
Interface - Interface - Telecom - XR2211ACP 087862-XR2211ACP
Manufacturer: Exar Corporation Win Source Part Number: 087862-XR2211ACP Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 900mW Includes: Carrier Detector Family Name: XR2211A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Purpose: FSK Demodulator, Tone Decoder Supply Voltage - Operating: 4.5 V to 20 V Operating Supply Current: 5mA Alternative Parts (Cross-Reference): XR-2211ACP-F; Introduction Date: June 01, 1997 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 087862-XR2211ACP
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 900mW
Includes: Carrier Detector
Family Name: XR2211A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Purpose: FSK Demodulator, Tone Decoder
Supply Voltage - Operating: 4.5 V to 20 V
Operating Supply Current: 5mA
Alternative Parts (Cross-Reference): XR-2211ACP-F;
Introduction Date: June 01, 1997
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 702-XR2211ACP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XR2211ACP
Interface Transceiver IC 702-XR2211ACP
Quadrature Dmod 14-Pin PDIP / IC FSK DEMOD/TONE DECOD 14DIP Product overview: XR2211ACP from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XR2211ACP can be used for catalog matching and distributor lookup.

Quadrature Dmod 14-Pin PDIP / IC FSK DEMOD/TONE DECOD 14DIP Product overview: XR2211ACP from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XR2211ACP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 087862-XR2211ACP 702-XR2211ACP
Product Name Interface - Interface - Telecom - XR2211ACP Interface Transceiver IC
Supply Voltage Other; 4.5 V ~ 20 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Interface Transceiver IC - 702-SI32182-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Interface Transceiver IC - 710-CY7B923-400JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
 - 26LS32BJC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC20
View Details
2 suppliers