Manufacturer: Exar Corporation
Win Source Part Number: 1119546-XR2211ACP-F
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 900mW
Includes: Carrier Detector
Family Name: XR2211A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Purpose: FSK Demodulator, Tone Decoder
Supply Voltage - Operating: 4.5 V to 20 V
Operating Supply Current: 5mA
Alternative Parts (Cross-Reference): XR2211ACP;
Introduction Date: June 01, 1997
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC TELECOM INTERFACE 14DIP Product overview: XR2211ACP-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XR2211ACP-F can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 14DIP
Telecom IC FSK Demodulator, Tone Decoder 14-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1119546-XR2211ACP-F | 702-XR2211ACP-F | XR2211ACP-F | XR2211ACP-F | XR2211ACP-F |
| Product Name | Interface - Interface - Telecom - XR2211ACP-F | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Supply Voltage | Other; 4.5 V ~ 20 V | Other; 4.5V ~ 20V | Other | Other; 4.5V ~ 20V | Other; 4.5V ~ 20V |