MaxLinear, Inc. Interface Transceiver IC XR2211ACDTR

Description
Product overview: XR2211ACDTR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XR2211ACDTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: XR2211ACDTR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XR2211ACDTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-XR2211ACDTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XR2211ACDTR
Interface Transceiver IC 702-XR2211ACDTR
Product overview: XR2211ACDTR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XR2211ACDTR can be used for catalog matching and distributor lookup.

Product overview: XR2211ACDTR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XR2211ACDTR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - XR2211ACDTR - 743336-XR2211ACDTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XR2211ACDTR
743336-XR2211ACDTR
Interface - Interface - Telecom - XR2211ACDTR 743336-XR2211ACDTR
Manufacturer: Exar Corporation Win Source Part Number: 743336-XR2211ACDTR Manufacturer Homepage: www.exar.com RoHS State: Request Verification Reference case: SOP14 Reference Date Code: 0405+ Alternative Parts (Cross-Reference): XR2211ACD-F; XR2211ACD; XR-2211ACDTR-F; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 743336-XR2211ACDTR
Manufacturer Homepage: www.exar.com
RoHS State: Request Verification
Reference case: SOP14
Reference Date Code: 0405+
Alternative Parts (Cross-Reference): XR2211ACD-F; XR2211ACD; XR-2211ACDTR-F;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-XR2211ACDTR 743336-XR2211ACDTR
Product Name Interface Transceiver IC Interface - Interface - Telecom - XR2211ACDTR
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2457-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 289-176 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Line Interface ICs - 1906142 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Receiver, Driver, Converter, Line Driver
Features RoHS; ESD Protected
View Details