MaxLinear, Inc. Programmable Timers and Oscillators XR2209CP-F

Description
VCO (Dual) IC 0.01Hz ~ 1MHz 8-PDIP
Request a Quote Datasheet
Description
VCO (Dual) IC 0.01Hz ~ 1MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 1016-1307-5-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
1016-1307-5-ND
Programmable Timers and Oscillators 1016-1307-5-ND
VCO (Dual) IC 0.01Hz ~ 1MHz 8-PDIP

VCO (Dual) IC 0.01Hz ~ 1MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual Clock and Timing IC
689-XR2209CP-F
Dual Clock and Timing IC 689-XR2209CP-F
IC OSC DUAL VCO PROG 8DIP Product overview: XR2209CP-F from MaxLinear is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-XR2209CP-F can be used for catalog matching and distributor lookup.

IC OSC DUAL VCO PROG 8DIP Product overview: XR2209CP-F from MaxLinear is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-XR2209CP-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1226363-XR2209CP-F
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1226363-XR2209CP-F
Win Source Part Number: 1226363-XR2209CP-F Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Type: VCO (Dual) Package: Tube Standard Package: 50 Frequency: 0.01Hz ~ 1MHz Current - Supply: 5 mA Voltage - Supply: 4V ~ 13V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Other Names: 1016-1307-5,XR2209CP F Product Status: Obsolete

Win Source Part Number: 1226363-XR2209CP-F
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Type: VCO (Dual)
Package: Tube
Standard Package: 50
Frequency: 0.01Hz ~ 1MHz
Current - Supply: 5 mA
Voltage - Supply: 4V ~ 13V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Other Names: 1016-1307-5,XR2209CPF
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers IC Timers
Product Number 1016-1307-5-ND 689-XR2209CP-F 1226363-XR2209CP-F
Product Name Programmable Timers and Oscillators Dual Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Package Type Through Hole; DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

148.5000MHZ Clock and Timing IC - 172-514EBB000159BAGR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVPECL
Package Type Tape & Reel (TR)
Supply Voltage 2.5 volts
View Details
Clock and Timing IC - 172-SIT9005AIF72D25DB100.000000D - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Timer Circuits - 1905952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
SPI Real-Time Clock Module - RV-8063-C7 - Micro Crystal AG
Specs
Bus Interface CMOS; SPI
Package Type Surface Mount
Supply Voltage 0.9000 to 5.5 volts
View Details