IC FRONT END W/ MUX 8:1 24QFN
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282252-XR18910IL-64
Packaging: Bulk
Type: Front End
Mounting Style: SMD
Supply Current: 457μA
Categories: Integrated Circuits
Supplier Device Package: 24-QFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 1 (Unlimited)
IC FRONT END W/ MUX 8:1 24QFN Product overview: XR18910IL-64 from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XR18910IL-64 can be used for catalog matching and distributor lookup.
IC FRONT END W/ MUX 8:1 24QFN
IC FRONT END W/ MUX 8:1 24QFN
IC FRONT END W/ MUX 8:1 24QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-2120-ND | 1282252-XR18910IL-64 | 752-XR18910IL-64 | XR18910IL-64 | XR18910IL-64 | XR18910IL-64 |
| Product Name | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - XR18910IL-64 | Interface Transceiver IC | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | Storage Interface |