MaxLinear, Inc. UARTs (Universal Asynchronous Receiver Transmitter) XR17V358IB176-F

Description
UART IC 8 Channel RS485 256 Byte 176-FPBGA (13x13)
Request a Quote Datasheet
Description
UART IC 8 Channel RS485 256 Byte 176-FPBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - 1016-1294-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
1016-1294-ND
UARTs (Universal Asynchronous Receiver Transmitter) 1016-1294-ND
UART IC 8 Channel RS485 256 Byte 176-FPBGA (13x13)

UART IC 8 Channel RS485 256 Byte 176-FPBGA (13x13)

Buy Now Datasheet
UART - 7004374P - RS Components, Ltd.
Corby, Northants, United Kingdom
High Performance 2.25V-3.6V Quad UART

High Performance 2.25V-3.6V Quad UART

Supplier's Site
UART - 7004374 - RS Components, Ltd.
Corby, Northants, United Kingdom
High Performance 2.25V-3.6V Quad UART

High Performance 2.25V-3.6V Quad UART

Supplier's Site
UART - 1704467 - RS Components, Ltd.
Corby, Northants, United Kingdom
High Performance 2.25V-3.6V Quad UART

High Performance 2.25V-3.6V Quad UART

Supplier's Site
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17V358IB176-F - 1282251-XR17V358IB176-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17V358IB176-F
1282251-XR17V358IB176-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17V358IB176-F 1282251-XR17V358IB176-F
Manufacturer: Exar Corporation Win Source Part Number: 1282251-XR17V358IB17 6-F Packaging: Tray Package: 176-LFBGA Mounting: SMD Operating Supply Voltage: 1.2V, 3.3V Protocol: RS485 Number of Channels: 8 FIFO's: 256 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: XR17V358 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 176-FPBGA (13x13) Data Rate (Maximum): 31.25Mbps Introduction Date: March 16, 2005 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1282251-XR17V358IB176-F
Packaging: Tray
Package: 176-LFBGA
Mounting: SMD
Operating Supply Voltage: 1.2V, 3.3V
Protocol: RS485
Number of Channels: 8
FIFO's: 256 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: XR17V358
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 176-FPBGA (13x13)
Data Rate (Maximum): 31.25Mbps
Introduction Date: March 16, 2005
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.3V Interface Transceiver IC - 714-XR17V358IB176-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
714-XR17V358IB176-F
3.3V Interface Transceiver IC 714-XR17V358IB176-F
8-CH UART, 256B FIFO, 3.3V, RS-485, 176-Pin LFBGA Product overview: XR17V358IB176-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR17V358IB176-F can be used for catalog matching and distributor lookup.

8-CH UART, 256B FIFO, 3.3V, RS-485, 176-Pin LFBGA Product overview: XR17V358IB176-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR17V358IB176-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
UART Interface IC
XR17V358IB176-F
UART Interface IC XR17V358IB176-F
UART Interface IC 8 Channel PCIe UART w/256 Byte FIFO

UART Interface IC 8 Channel PCIe UART w/256 Byte FIFO

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR17V358IB176-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR17V358IB176-F
UARTs (Universal Asynchronous Receiver Transmitter) XR17V358IB176-F
IC UART PCIE OCTAL 176FBGA

IC UART PCIE OCTAL 176FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17V358IB176-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR17V358IB176-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR17V358IB176-F
IC UART PCIE OCTAL 176FBGA

IC UART PCIE OCTAL 176FBGA

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - XR17V358IB176-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR17V358IB176-F
UARTs (Universal Asynchronous Receiver Transmitter) XR17V358IB176-F
UART IC 8 Channel RS485 256 Byte 176-FPBGA (13x13)

UART IC 8 Channel RS485 256 Byte 176-FPBGA (13x13)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1016-1294-ND 7004374P 7004374 1282251-XR17V358IB176-F 714-XR17V358IB176-F XR17V358IB176-F XR17V358IB176-F XR17V358IB176-F XR17V358IB176-F
Product Name UARTs (Universal Asynchronous Receiver Transmitter) UART UART Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17V358IB176-F 3.3V Interface Transceiver IC UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Technology RS485 IrDA Irda RS485; RS485 RS485; RS485
Device Type Receiver; UART UART UART Transceiver Receiver; Sensor Interface Receiver; UART
Supply Voltage 1.2V; 3.3V 3.3V; Other; 3.3 v Other; 1.2V~ 3.3V 3.3V Other; 1.2V, 3.3V 3.3V; Other 3.3V; Other; 1.2V, 3.3V
Data Rate 31250 kbps 25000 kbps 31250 kbps 31250 kbps 25000 to ? kbps 31250 kbps 31250 kbps
Package Type 176-LFBGA BGA; FBGA BGA; Fbga LFBGA FPBGA-176 176-LFBGA BGA BGA; 176-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
16-bit buffer/line driver with 30 Ohm termination resistor; 3-state - 74ALVCH162244DGG:1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX222IDWG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details