UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
UART IC, 8-CH, 50MHz, 3.3V/5V, 144-Pin LQFP Product overview: XR17D158IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 50MHz, 3.3V, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR17D158IV-F can be used for catalog matching and distributor lookup.
IC UART PCI BUS OCTAL 144LQFP
UART Interface IC 3.3V-5V 64B FIFO temp -45 to 85C;UART
UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
IC UART PCI BUS OCTAL 144LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-1292-ND | 714-XR17D158IV-F | XR17D158IV-F | XR17D158IV-F | XR17D158IV-F | XR17D158IV-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | 50MHz 3.3V 5V Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Technology | RS485 | RS485; RS485 | RS485; RS485 | |||
| Device Type | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | 3.6V | Other; 3.3V, 5V | 5V | 5V; Other; 3.3V, 5V | 5V; Other |