IC UART PCI BUS OCTAL 144LQFP Product overview: XR17D158CV from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR17D158CV can be used for catalog matching and distributor lookup.
UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
IC UART PCI BUS OCTAL 144LQFP
IC UART PCI BUS OCTAL 144LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR17D158CV | XR17D158CV-ND | XR17D158CV | XR17D158CV | XR17D158CV |
| Product Name | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | |
| Supply Voltage | Other; 3.3V, 5V | 3.6V | 5V; Other; 3.3V, 5V | Other; 3.3V, 5V | 5V; Other |
| Data Rate | 6250 kbps | 6250 kbps | 6250 kbps | 6250 kbps | |
| Package Type | Tray | LQFP; 144-LQFP | QFP; LQFP; 144-LQFP | QFP; 144-LQFP | QFP |