UART IC 4, QUART Channel RS485 64 Byte 144-LQFP (20x20)
UART IC 4, QUART Channel RS485 64 Byte 144-LQFP (20x20)
IC UART PCI BUS QUAD 144LQFP
IC UART PCI BUS QUAD 144LQFP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XR17D154IV-ND | XR17D154IV | XR17D154IV | XR17D154IV |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Technology | RS485 | RS485; RS485 | RS485; RS485 | |
| Device Type | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | |
| Supply Voltage | 3.6V | 5V; Other; 3.3V, 5V | Other; 3.3V, 5V | 5V; Other |
| Data Rate | 6250 kbps | 6250 kbps | 6250 kbps |