MaxLinear, Inc. UARTs (Universal Asynchronous Receiver Transmitter) XR17D154IV-F

Description
UART IC 4, QUART Channel RS485 64 Byte 144-LQFP (20x20)
Request a Quote Datasheet
Description
UART IC 4, QUART Channel RS485 64 Byte 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - 1016-1290-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
1016-1290-ND
UARTs (Universal Asynchronous Receiver Transmitter) 1016-1290-ND
UART IC 4, QUART Channel RS485 64 Byte 144-LQFP (20x20)

UART IC 4, QUART Channel RS485 64 Byte 144-LQFP (20x20)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D154IV-F - 214620-XR17D154IV-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D154IV-F
214620-XR17D154IV-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D154IV-F 214620-XR17D154IV-F
Manufacturer: Exar Corporation Win Source Part Number: 214620-XR17D154IV-F Packaging: Tray Protocol: RS485 Number of Channels: 4, QUART Data Rate (Max): 6.25Mbps FIFO's: 64 Byte With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes Categories: Integrated Circuits Status: Active Case / Package: 144-LQFP (20x20) Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 214620-XR17D154IV-F
Packaging: Tray
Protocol: RS485
Number of Channels: 4, QUART
Data Rate (Max): 6.25Mbps
FIFO's: 64 Byte
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 144-LQFP (20x20)
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Industrial 50MHz 3.3V 5V Interface Transceiver IC
714-XR17D154IV-F
Industrial 50MHz 3.3V 5V Interface Transceiver IC 714-XR17D154IV-F
UART 4-CH 50MHz 3.3V/5V Industrial 144-Pin LQFP Product overview: XR17D154IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 50MHz, 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 50MHz, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR17D154IV-F can be used for catalog matching and distributor lookup.

UART 4-CH 50MHz 3.3V/5V Industrial 144-Pin LQFP Product overview: XR17D154IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 50MHz, 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 50MHz, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR17D154IV-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR17D154IV-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR17D154IV-F
UARTs (Universal Asynchronous Receiver Transmitter) XR17D154IV-F
UART IC 4, QUART Channel RS485 64 Byte 144-LQFP (20x20)

UART IC 4, QUART Channel RS485 64 Byte 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D154IV-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR17D154IV-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR17D154IV-F
IC UART PCI BUS QUAD 144LQFP

IC UART PCI BUS QUAD 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
XR17D154IV-F
UART Interface IC XR17D154IV-F
UART Interface IC 3.3V-5V 64B FIFO temp -45 to 85C;UART

UART Interface IC 3.3V-5V 64B FIFO temp -45 to 85C;UART

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR17D154IV-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR17D154IV-F
UARTs (Universal Asynchronous Receiver Transmitter) XR17D154IV-F
IC UART PCI BUS QUAD 144LQFP

IC UART PCI BUS QUAD 144LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1016-1290-ND 214620-XR17D154IV-F 714-XR17D154IV-F XR17D154IV-F XR17D154IV-F XR17D154IV-F XR17D154IV-F
Product Name UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D154IV-F Industrial 50MHz 3.3V 5V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter)
Technology RS485 RS485; RS485 RS485; RS485
Device Type Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage 3.6V Other; 3.3V~ 5V 5V; Other; 3.3V, 5V 5V; Other Other; 3.3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

DS9637AQML - 5962-8752401PA - Texas Instruments
Specs
Device Type DS9637AQML
View Details
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS32B/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers